Wakefield Thermal, Inc. Board Level Heat Sink 667-10ABPPE

Description
Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.
Request a Quote Datasheet
Description
Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 667-10ABPPE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
667-10ABPPE
Board Level Heat Sink 667-10ABPPE
Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.

Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.

Supplier's Site Datasheet
Heat Sinks - 345-1192-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1192-ND
Heat Sinks 345-1192-ND
Heat Sink TO-220 Aluminum 6.0W @ 76°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 76°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0664 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0664
Heat Sink; Thermal Resistance Wakefield Thermal 42M0664
HEAT SINK; Thermal Resistance:12.67°C/W ; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:25.4mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12.67°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:25.4mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 667-10ABPPE 345-1192-ND 42M0664
Product Name Board Level Heat Sink Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
H 25.4 mm (1 inch) 25.4 mm (1 inch)
Mounting Clips Holes; Socket
Thermal Resistance 5.8 °C / W 5.8 °C / W 12.67 °C / W
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1235630 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 17 mm (0.6693 inch)
W 17 mm (0.6693 inch)
H 6 mm (0.2362 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details