Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
WAKEFIELD THERMAL, INC.
658-60ABT4 -- HEAT SINKS
Wakefield Thermal, Inc.
Heat Sinks
658-60ABT4
Description
Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1094-ND
Heat Sinks
345-1094-ND
Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount
Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Heat Sinks
Product Number
345-1094-ND
Product Name
Heat Sinks
Device
Passive Heat Sink
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
1/2 INCH FIXED TEMPERATURE THE
1NT01L-7938
View Details
USUSTK LIMITED
RBC Heat Sink (Rivet Bonded Cooling Heat Sink)
Specs
Material
Aluminum
View Details
RS Components, Ltd.
Heatsinks
7898564
Specs
L
200 mm (7.87 inch)
W
96 mm (3.78 inch)
H
40 mm (1.57 inch)
View Details
TPS Elektronik GmbH
Mechanical Products / Heat Sink
aluminium-profile-d01-020-28011
Specs
W
120 mm (4.72 inch)
H
44.6 mm (1.76 inch)
Material
Aluminum; AL6063-T5
View Details