Wakefield Thermal, Inc. Board Level Heat Sink 658-60ABT1E

Description
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™
Request a Quote Datasheet
Description
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Board Level Heat Sink
658-60ABT1E
Board Level Heat Sink 658-60ABT1E
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Supplier's Site Datasheet
Heat Sinks - 345-1108-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1108-ND
Heat Sinks 345-1108-ND
Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount

Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal - 08R0192 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal
08R0192
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal 08R0192
HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:15.24mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No

HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:15.24mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 658-60ABT1E 345-1108-ND 08R0192
Product Name Board Level Heat Sink Heat Sinks Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal
H 15.24 mm (0.6000 inch) 15.24 mm (0.6000 inch)
Mounting Tape or adhesive compound Tape or adhesive compound
Thermal Resistance 0.3800 °C / W 2 °C / W
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details