Wakefield Thermal, Inc. Heat Sinks 658-45AB

Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1069-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1069-ND
Heat Sinks 345-1069-ND
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Buy Now Datasheet
Downers Grove, IL, United States
Board Level Heat Sink
658-45AB
Board Level Heat Sink 658-45AB
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 93F6543 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
93F6543
Heat Sink; Thermal Resistance Wakefield Thermal 93F6543
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:11.43mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:11.43mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1069-ND 658-45AB 93F6543
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 8.62 g (0.3040 oz)
Mounting Tape or adhesive compound Tape or adhesive compound
Thermal Resistance 6 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Relay Heatsinks - 9174866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details