Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 4.0W @ 40°C Top Mount
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:40.6mm; External Height - Metric:13.31mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 655-53AB | 345-1093-ND | 93F6541 |
| Product Name | Board Level Heat Sink | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| H | 13.33 mm (0.5250 inch) | 13.31 mm (0.5240 inch) | |
| Mounting | Tape or adhesive compound | Tape or adhesive compound | |
| Device | Passive Heat Sink | ||
| Thermal Resistance | 2 °C / W |