Wakefield Thermal, Inc. Heat Sinks 655-26AB

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 5.0W @ 60°C Top Mount
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 5.0W @ 60°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 655-26AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
655-26AB-ND
Heat Sinks 655-26AB-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 5.0W @ 60°C Top Mount

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 5.0W @ 60°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 93F6540 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
93F6540
Heat Sink; Thermal Resistance Wakefield Thermal 93F6540
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:40.6mm; External Height - Metric:6.6mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:40.6mm; External Height - Metric:6.6mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 655-26AB-ND 93F6540
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details