Wakefield Thermal, Inc. Heat Sinks 647-25ABPE

Description
Heat Sink TO-220 Aluminum 6.0W @ 25°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 25°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 647-25ABPE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
647-25ABPE-ND
Heat Sinks 647-25ABPE-ND
Heat Sink TO-220 Aluminum 6.0W @ 25°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 25°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0661 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0661
Heat Sink; Thermal Resistance Wakefield Thermal 42M0661
HEAT SINK; Thermal Resistance:4.17°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.17°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 647-25ABPE-ND 42M0661
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 2.8 °C / W 4.17 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898570 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details