Wakefield Thermal, Inc. Board Level Heat Sink 647-20ABPE

Description
Wave-solderable pins on 1 in centers for vertical mounting of larger devices on printed circuit boards. Maximum semiconductor package width: 0.625 (15.9).
Request a Quote Datasheet
Description
Wave-solderable pins on 1 in centers for vertical mounting of larger devices on printed circuit boards. Maximum semiconductor package width: 0.625 (15.9).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 647-20ABPE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
647-20ABPE
Board Level Heat Sink 647-20ABPE
Wave-solderable pins on 1 in centers for vertical mounting of larger devices on printed circuit boards. Maximum semiconductor package width: 0.625 (15.9).

Wave-solderable pins on 1 in centers for vertical mounting of larger devices on printed circuit boards. Maximum semiconductor package width: 0.625 (15.9).

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0660 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0660
Heat Sink; Thermal Resistance Wakefield Thermal 42M0660
HEAT SINK; Thermal Resistance:5.17°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.17°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 647-20ABPE 42M0660
Product Name Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
H 50.8 mm (2 inch) 50.8 mm (2 inch)
Mounting PCB
Thermal Resistance 3.1 °C / W 5.17 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heatsinks - 1235616 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 43 mm (1.69 inch)
W 43 mm (1.69 inch)
H 6 mm (0.2362 inch)
View Details