Wakefield Thermal, Inc. Heat Sinks 642-45AB

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1092-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1092-ND
Heat Sinks 345-1092-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink, Aluminium, 35Mm, Bga; Thermal Resistance Wakefield Thermal - 08C3411 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 35Mm, Bga; Thermal Resistance Wakefield Thermal
08C3411
Heat Sink, Aluminium, 35Mm, Bga; Thermal Resistance Wakefield Thermal 08C3411
HEAT SINK, ALUMINIUM, 35MM, BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:11.43mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 35MM, BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:11.43mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1092-ND 08C3411
Product Name Heat Sinks Heat Sink, Aluminium, 35Mm, Bga; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Heatsinks - 2342457 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 160 mm (6.3 inch)
H 40 mm (1.57 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details