Heat Sink TO-220 Aluminum 6.0W @ 55°C Board Level, Vertical
Wave-solderable pins on 1 in centers for vertical mounting on printed circuit boards. Maximum semiconductor package width 0.625 in (15.9). Use this heat sink where weight and board space occupied must be minimized.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1125-ND | 637-20ABPE |
| Product Name | Heat Sinks | Board Level Heat Sink |
| Device | Passive Heat Sink | |
| Weight | 22.68 g (0.8000 oz) | |
| Mounting | Holes | PCB |