Wakefield Thermal, Inc. Heat Sinks 637-15ABPE

Description
Heat Sink TO-220 Aluminum 6.0W @ 65°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 65°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1112-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1112-ND
Heat Sinks 345-1112-ND
Heat Sink TO-220 Aluminum 6.0W @ 65°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 65°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 83K8262 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
83K8262
Heat Sink; Thermal Resistance Wakefield Thermal 83K8262
HEAT SINK; Thermal Resistance:10.83°C/W ; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.83°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1112-ND 83K8262
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 15.87 g (0.5600 oz)
Mounting Holes; Socket
Thermal Resistance 5.5 °C / W 10.83 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details