Wakefield Thermal, Inc. Heat Sinks 634-20ABPE

Description
Heat Sink TO-220 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1128-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1128-ND
Heat Sinks 345-1128-ND
Heat Sink TO-220 Aluminum Board Level, Vertical

Heat Sink TO-220 Aluminum Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0658 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0658
Heat Sink; Thermal Resistance Wakefield Thermal 42M0658
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-218, TO-220; External Width - Metric:16.26mm; External Height - Metric:50.8mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-218, TO-220; External Width - Metric:16.26mm; External Height - Metric:50.8mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1128-ND 42M0658
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 14.97 g (0.5280 oz)
Mounting Holes; Socket
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1-1542002-1 - TE Connectivity
View Details
2 suppliers
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers