Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 630-60AB

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:15.19mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:15.19mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 73H5121 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
73H5121
Heat Sink; Thermal Resistance Wakefield Thermal 73H5121
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:15.19mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:15.19mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 73H5121
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670938 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details