Wakefield Thermal, Inc. Heat Sinks 628-25AB

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 4.5W @ 80°C Top Mount
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 4.5W @ 80°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 628-25AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
628-25AB-ND
Heat Sinks 628-25AB-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 4.5W @ 80°C Top Mount

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 4.5W @ 80°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 95F3500 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
95F3500
Heat Sink; Thermal Resistance Wakefield Thermal 95F3500
HEAT SINK; Thermal Resistance:-; Packages Cooled:PGA; External Width - Metric:43.2mm; External Height - Metric:6.35mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:PGA; External Width - Metric:43.2mm; External Height - Metric:6.35mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 628-25AB-ND 95F3500
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 7 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details