Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 626-20ABEP

Description
HEAT SINK; Thermal Resistance:9.17°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:34.9mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:9.17°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:34.9mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 03P0727 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
03P0727
Heat Sink; Thermal Resistance Wakefield Thermal 03P0727
HEAT SINK; Thermal Resistance:9.17°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:34.9mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9.17°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:34.9mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 03P0727
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 1846714 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 19 mm (0.7480 inch)
W 19 mm (0.7480 inch)
H 6 mm (0.2362 inch)
View Details