The 625 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).
Heat Sink BGA Aluminum Top Mount
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 625-25ABT4 | 345-1060-ND |
| Product Name | Board Level Heat Sink | Heat Sinks |
| H | 6.35 mm (0.2500 inch) | |
| Mounting | Tape or adhesive compound | Tape or adhesive compound |
| Thermal Resistance | 1.13 °C / W | 12 °C / W |