Wakefield Thermal, Inc. Heat Sinks 624-60AB

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 624-60AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
624-60AB-ND
Heat Sinks 624-60AB-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Downers Grove, IL, United States
Board Level Heat Sink
624-60AB
Board Level Heat Sink 624-60AB
The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).

The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 08C3375 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
08C3375
Heat Sink; Thermal Resistance Wakefield Thermal 08C3375
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21mm; External Height - Metric:15.19mm; External Length - Metric:21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21mm; External Height - Metric:15.19mm; External Length - Metric:21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 624-60AB-ND 624-60AB 08C3375
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound Tape or adhesive compound
Thermal Resistance 10 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details