Wakefield Thermal, Inc. Heat Sinks 624-35AB

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 624-35AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
624-35AB-ND
Heat Sinks 624-35AB-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 08C3365 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
08C3365
Heat Sink; Thermal Resistance Wakefield Thermal 08C3365
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21mm; External Height - Metric:8.89mm; External Length - Metric:21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21mm; External Height - Metric:8.89mm; External Length - Metric:21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 624-35AB-ND 08C3365
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 15 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heatsinks - 7500888 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 13 mm (0.5118 inch)
W 13.5 mm (0.5315 inch)
H 10 mm (0.3937 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details