Wakefield Thermal, Inc. Heat Sinks 623K

Description
Heat Sink TO-3 Aluminum 15.0W @ 52°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 15.0W @ 52°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 623KW-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
623KW-ND
Heat Sinks 623KW-ND
Heat Sink TO-3 Aluminum 15.0W @ 52°C Board Level

Heat Sink TO-3 Aluminum 15.0W @ 52°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F539 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F539
Heat Sink; Thermal Resistance Wakefield Thermal 58F539
HEAT SINK; Thermal Resistance:3.47°C/W; Packages Cooled:TO-3; External Width - Metric:120.6mm; External Height - Metric:11.71mm; External Length - Metric:121mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.47°C/W; Packages Cooled:TO-3; External Width - Metric:120.6mm; External Height - Metric:11.71mm; External Length - Metric:121mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 623KW-ND 58F539
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 95.24 g (3.36 oz)
Mounting Socket
Thermal Resistance 3.5 °C / W 3.47 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846753 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 15 mm (0.5906 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details