Wakefield Thermal, Inc. Heat Sinks 623A

Description
Heat Sink TO-3 Aluminum Alloy 15.0W @ 52°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum Alloy 15.0W @ 52°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 623A-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
623A-ND
Heat Sinks 623A-ND
Heat Sink TO-3 Aluminum Alloy 15.0W @ 52°C Board Level

Heat Sink TO-3 Aluminum Alloy 15.0W @ 52°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F480 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F480
Heat Sink; Thermal Resistance Wakefield Thermal 58F480
HEAT SINK; Thermal Resistance:3.47°C/W; Packages Cooled:TO-3; External Width - Metric:120.6mm; External Height - Metric:11.71mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.47°C/W; Packages Cooled:TO-3; External Width - Metric:120.6mm; External Height - Metric:11.71mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 623A-ND 58F480
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 1.5 °C / W 3.47 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details