Wakefield Thermal, Inc. Heat Sinks 603K

Description
Heat Sink TO-66 Aluminum 5.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-66 Aluminum 5.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 603K-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
603K-ND
Heat Sinks 603K-ND
Heat Sink TO-66 Aluminum 5.0W @ 40°C Board Level

Heat Sink TO-66 Aluminum 5.0W @ 40°C Board Level

Buy Now Datasheet
Downers Grove, IL, United States
Board Level Heat Sink
603K
Board Level Heat Sink 603K
Use these low-height heat sinks on printed circuit board applications for TO-66 power semiconductors and DO-4 and DO-5 diodes, where close board-to-board spacing and efficient heat dissipation are required. The 601 and 603 Series may also be attached to enclosure panels or brackets using isolation hardware where necessary.

Use these low-height heat sinks on printed circuit board applications for TO-66 power semiconductors and DO-4 and DO-5 diodes, where close board-to-board spacing and efficient heat dissipation are required. The 601 and 603 Series may also be attached to enclosure panels or brackets using isolation hardware where necessary.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number 603K-ND 603K
Product Name Heat Sinks Board Level Heat Sink
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details