Wakefield Thermal, Inc. Heat Sinks 557-140AB

Description
Heat Sink DC/DC Converter Aluminum 14.0W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink DC/DC Converter Aluminum 14.0W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 557-140AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
557-140AB-ND
Heat Sinks 557-140AB-ND
Heat Sink DC/DC Converter Aluminum 14.0W @ 40°C Top Mount

Heat Sink DC/DC Converter Aluminum 14.0W @ 40°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 37K6011 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
37K6011
Heat Sink; Thermal Resistance Wakefield Thermal 37K6011
HEAT SINK; Thermal Resistance:2.86°C/W; Packages Cooled:Full Brick; External Width - Metric:116.8mm; External Height - Metric:35.61mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.86°C/W; Packages Cooled:Full Brick; External Width - Metric:116.8mm; External Height - Metric:35.61mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 557-140AB-ND 37K6011
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 1.3 °C / W 2.86 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details