Wakefield Thermal, Inc. Heat Sinks 527-45AB

Description
Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 527-45AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
527-45AB-ND
Heat Sinks 527-45AB-ND
Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level

Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 91F3670 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
91F3670
Heat Sink; Thermal Resistance Wakefield Thermal 91F3670
HEAT SINK; Thermal Resistance:8.57°C/W; Packages Cooled:Half Brick; External Width - Metric:57.9mm; External Height - Metric:11.4mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.57°C/W; Packages Cooled:Half Brick; External Width - Metric:57.9mm; External Height - Metric:11.4mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 527-45AB-ND 91F3670
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 2.3 °C / W 8.57 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details