Wakefield Thermal, Inc. Extruded Heat Sink 512-12U

Description
High Fin Density Heat Sinks For Power Modules, IGBTs, Relays
Request a Quote Datasheet
Description
High Fin Density Heat Sinks For Power Modules, IGBTs, Relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink - 512-12U - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
512-12U
Extruded Heat Sink 512-12U
High Fin Density Heat Sinks For Power Modules, IGBTs, Relays

High Fin Density Heat Sinks For Power Modules, IGBTs, Relays

Supplier's Site
Heat Sinks - 345-1212-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1212-ND
Heat Sinks 345-1212-ND
Heat Sink Power Modules Aluminum Top Mount, Extrusion

Heat Sink Power Modules Aluminum Top Mount, Extrusion

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 512-12U 345-1212-ND
Product Name Extruded Heat Sink Heat Sinks
W 183 mm (7.2 inch)
H 61.21 mm (2.41 inch)
Thermal Resistance 0.4500 °C / W 0.4500 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details