Heat Sink Power Modules Aluminum Top Mount, Extrusion
HEAT SINK, 152.4MM; Thermal Resistance:0.65°C/W;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1208-ND | 50F299 |
| Product Name | Heat Sinks | Heat Sink, 152.4Mm; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Mounting | Tape or adhesive compound | |
| Thermal Resistance | 0.6500 °C / W | 0.6500 °C / W |
| Material | Aluminum |