Wakefield Thermal, Inc. Extruded Heat Sink 510-6U

Description
High Fin Density Heat Sinks For Power Modules, IGBTs, Relays
Request a Quote Datasheet
Description
High Fin Density Heat Sinks For Power Modules, IGBTs, Relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink - 510-6U - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
510-6U
Extruded Heat Sink 510-6U
High Fin Density Heat Sinks For Power Modules, IGBTs, Relays

High Fin Density Heat Sinks For Power Modules, IGBTs, Relays

Supplier's Site
Heat Sinks - 345-1200-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1200-ND
Heat Sinks 345-1200-ND
Heat Sink Power Modules Aluminum Top Mount, Extrusion

Heat Sink Power Modules Aluminum Top Mount, Extrusion

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 510-6U 345-1200-ND
Product Name Extruded Heat Sink Heat Sinks
W 187 mm (7.38 inch)
H 79.65 mm (3.14 inch)
Thermal Resistance 0.3800 °C / W 0.3800 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details