Wakefield Thermal, Inc. Heat Sinks 476K

Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 25°C Board Level
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 25°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 476K-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
476K-ND
Heat Sinks 476K-ND
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 25°C Board Level

Heat Sink Stud Mounted Diode Aluminum 50.0W @ 25°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F422 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F422
Heat Sink; Thermal Resistance Wakefield Thermal 58F422
HEAT SINK; Thermal Resistance:0.5°C/W; Packages Cooled:-; External Width - Metric:127mm; External Height - Metric:127mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.5°C/W; Packages Cooled:-; External Width - Metric:127mm; External Height - Metric:127mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 476K-ND 58F422
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.5000 °C / W 0.5000 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details