Wakefield Thermal, Inc. Heat Sinks 465K

Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 38°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 38°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1226-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1226-ND
Heat Sinks 345-1226-ND
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 38°C Board Level, Extrusion

Heat Sink Stud Mounted Diode Aluminum 50.0W @ 38°C Board Level, Extrusion

Buy Now
Downers Grove, IL, United States
Extruded Heat Sink
465K
Extruded Heat Sink 465K
Wakefield Engineering has designed four standard heat sink types for ease of installation and efficient heat dissipation for industry standard hex-type rectifiers and similar stud-mount power devices: 465, 476, 486, and 489 Series. The 465 and 476 Series are designed for 1.060 in. Hex (465 Type) and 1.250 in. Hex (476 Type). The 476W Type is available predrilled for an 0.765 in. (19.4) dia, mounting hole, Material: Aluminum Alloy, Black anodized.

Wakefield Engineering has designed four standard heat sink types for ease of installation and efficient heat dissipation for industry standard hex-type rectifiers and similar stud-mount power devices: 465, 476, 486, and 489 Series. The 465 and 476 Series are designed for 1.060 in. Hex (465 Type) and 1.250 in. Hex (476 Type). The 476W Type is available predrilled for an 0.765 in. (19.4) dia, mounting hole, Material: Aluminum Alloy, Black anodized.

Supplier's Site
Heat Sink, Aluminium Alloy, 127Mm; Thermal Resistance Wakefield Thermal - 58F420 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 127Mm; Thermal Resistance Wakefield Thermal
58F420
Heat Sink, Aluminium Alloy, 127Mm; Thermal Resistance Wakefield Thermal 58F420
HEAT SINK, ALUMINIUM ALLOY, 127MM; Thermal Resistance:0.27°C/W; Packages Cooled:-; External Width - Metric:101.6mm; External Height - Metric:101.6mm; External Length - Metric:127mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 127MM; Thermal Resistance:0.27°C/W; Packages Cooled:-; External Width - Metric:101.6mm; External Height - Metric:101.6mm; External Length - Metric:127mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1226-ND 465K 58F420
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Aluminium Alloy, 127Mm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 862 g (30.4 oz)
Mounting Socket
Thermal Resistance 0.7600 °C / W 38 °C / W 0.2700 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details