Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 4509

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:165.1mm; External Height - Metric:40.64mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:6.5" RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:165.1mm; External Height - Metric:40.64mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:6.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 46F8614 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
46F8614
Heat Sink; Thermal Resistance Wakefield Thermal 46F8614
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:165.1mm; External Height - Metric:40.64mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:6.5" RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:165.1mm; External Height - Metric:40.64mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:6.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46F8614
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
W 165 mm (6.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heatsinks - 9033090 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details