Wakefield Thermal, Inc. Heat Sinks 441K

Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 34°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 34°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 441K-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
441K-ND
Heat Sinks 441K-ND
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 34°C Board Level, Extrusion

Heat Sink Stud Mounted Diode Aluminum 50.0W @ 34°C Board Level, Extrusion

Buy Now
Heat Sink; Thermal Resistance Wakefield Thermal - 58F521 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F521
Heat Sink; Thermal Resistance Wakefield Thermal 58F521
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:120.7mm; External Height - Metric:114.3mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:120.7mm; External Height - Metric:114.3mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 441K-ND 58F521
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.3000 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1846732 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 22 mm (0.8661 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details