Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 435AAAA

Description
HEAT SINK; Thermal Resistance:0.74°C/W; Packages Cooled:TO-3; External Width - Metric:108mm; External Height - Metric:109.2mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:109.2mmRoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:0.74°C/W; Packages Cooled:TO-3; External Width - Metric:108mm; External Height - Metric:109.2mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:109.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 70B7015 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
70B7015
Heat Sink; Thermal Resistance Wakefield Thermal 70B7015
HEAT SINK; Thermal Resistance:0.74°C/W; Packages Cooled:TO-3; External Width - Metric:108mm; External Height - Metric:109.2mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:109.2mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.74°C/W; Packages Cooled:TO-3; External Width - Metric:108mm; External Height - Metric:109.2mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:109.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 70B7015
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 140 mm (5.51 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 9033157 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details