Wakefield Thermal, Inc. Heat Sinks 433K

Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 42°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 42°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 433KWW-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
433KWW-ND
Heat Sinks 433KWW-ND
Heat Sink Stud Mounted Diode Aluminum 50.0W @ 42°C Board Level, Extrusion

Heat Sink Stud Mounted Diode Aluminum 50.0W @ 42°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F334 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F334
Heat Sink; Thermal Resistance Wakefield Thermal 58F334
HEAT SINK; Thermal Resistance:0.84°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:76.2mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.84°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:76.2mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 433KWW-ND 58F334
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.2800 °C / W 0.8400 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235627 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 85 mm (3.35 inch)
W 85 mm (3.35 inch)
H 6 mm (0.2362 inch)
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details