Wakefield Thermal, Inc. Heat Sinks 421K

Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1049-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1049-ND
Heat Sinks 345-1049-ND
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level

Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F508 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F508
Heat Sink; Thermal Resistance Wakefield Thermal 58F508
HEAT SINK; Thermal Resistance:0.7°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:66.7mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.7°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:66.7mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1049-ND 58F508
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 286 g (10.08 oz)
Mounting Socket
Thermal Resistance 1.16 °C / W 0.7000 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heatsinks - 7500910 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 10 mm (0.3937 inch)
View Details