Wakefield Thermal, Inc. Heat Sinks 421A

Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 421A-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
421A-ND
Heat Sinks 421A-ND
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level, Extrusion

Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 58°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F506 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F506
Heat Sink; Thermal Resistance Wakefield Thermal 58F506
HEAT SINK; Thermal Resistance:0.7°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:66.7mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.7°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:66.7mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 421A-ND 58F506
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 1.16 °C / W 0.7000 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 7898564 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 96 mm (3.78 inch)
H 40 mm (1.57 inch)
View Details