Wakefield Thermal, Inc. Heat Sinks 413K

Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 413KWW-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
413KWW-ND
Heat Sinks 413KWW-ND
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion

Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1004 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1004
Heat Sink; Thermal Resistance Wakefield Thermal 58F1004
HEAT SINK; Thermal Resistance:1.44°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:47.6mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.44°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:47.6mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 413KWW-ND 58F1004
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.8500 °C / W 1.44 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Heatsinks - 400062 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 240 mm (9.45 inch)
H 46 mm (1.81 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details