Wakefield Thermal, Inc. Heat Sinks 403K

Description
Heat Sink TO-3 Aluminum 30.0W @ 55°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 30.0W @ 55°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 403KWW-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
403KWW-ND
Heat Sinks 403KWW-ND
Heat Sink TO-3 Aluminum 30.0W @ 55°C Board Level, Extrusion

Heat Sink TO-3 Aluminum 30.0W @ 55°C Board Level, Extrusion

Buy Now Datasheet
Extruded Heat Sink - 403-K - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
403-K
Extruded Heat Sink 403-K
With fins oriented vertically in cabinet sidewall applications, 401 and 403 Series heat sinks are recommended for critical space applications where maximum heat dissipation is required for high-power TO-3 case styles. Forced convection performance is also exemplary with these double surface fin types. Semiconductor mounting hole style ""F"" offers a single centered 0.270 in. (6.9)-diameter mounting hole (with a 0.750 in. (19.1)-diameter area free of anodize) for mounting stud-type diodes and rectifiers. Hole pattern ""V"". Material: Aluminum Alloy, Black Anodized.

With fins oriented vertically in cabinet sidewall applications, 401 and 403 Series heat sinks are recommended for critical space applications where maximum heat dissipation is required for high-power TO-3 case styles. Forced convection performance is also exemplary with these double surface fin types. Semiconductor mounting hole style ""F"" offers a single centered 0.270 in. (6.9)-diameter mounting hole (with a 0.750 in. (19.1)-diameter area free of anodize) for mounting stud-type diodes and rectifiers. Hole pattern ""V"". Material: Aluminum Alloy, Black Anodized.

Supplier's Site
Heat Sink, Natural Convection, 55°C @ 30W; Thermal Resistance Wakefield Thermal - 58F505 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Natural Convection, 55°C @ 30W; Thermal Resistance Wakefield Thermal
58F505
Heat Sink, Natural Convection, 55°C @ 30W; Thermal Resistance Wakefield Thermal 58F505
HEAT SINK, NATURAL CONVECTION, 55°C @ 30W; Thermal Resistance:1.83°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:31.8mm; External Length - Metric:76.2mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, NATURAL CONVECTION, 55°C @ 30W; Thermal Resistance:1.83°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:31.8mm; External Length - Metric:76.2mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 403KWW-ND 403-K 58F505
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Natural Convection, 55°C @ 30W; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.9000 °C / W 55 °C / W 1.83 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details