Wakefield Thermal, Inc. Heat Sinks 401A

Description
Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1047-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1047-ND
Heat Sinks 345-1047-ND
Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level

Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F500 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F500
Heat Sink; Thermal Resistance Wakefield Thermal 58F500
HEAT SINK; Thermal Resistance:2.67°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:31.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.67°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:31.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1047-ND 58F500
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 68.03 g (2.4 oz)
Mounting Holes
Thermal Resistance 2.6 °C / W 2.67 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details