Wakefield Thermal, Inc. Heat Sinks 392-120AB

Description
Heat Sink Power Modules Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1173-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1173-ND
Heat Sinks 345-1173-ND
Heat Sink Power Modules Aluminum Top Mount

Heat Sink Power Modules Aluminum Top Mount

Buy Now Datasheet
Extruded Heat Sink - 392-120AB - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
392-120AB
Extruded Heat Sink 392-120AB
High-Performance Heat Sinks for Power Modules, IGBTs and Solid State Relays

High-Performance Heat Sinks for Power Modules, IGBTs and Solid State Relays

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 92F4663 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
92F4663
Heat Sink; Thermal Resistance Wakefield Thermal 92F4663
HEAT SINK; Thermal Resistance:0.5°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:135.8mm; External Length - Metric:120mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.5°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:135.8mm; External Length - Metric:120mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1173-ND 392-120AB 92F4663
Product Name Heat Sinks Extruded Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 1995 g (70.4 oz)
Mounting Socket
Thermal Resistance 0.5000 °C / W 0.5000 °C / W 0.5000 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1846725 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
H 21 mm (0.8268 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details