Wakefield Thermal, Inc. Liquid Cooling, Heating 345-1598-ND

Description
Active, Recirculating Chiller 200 ~ 230VAC 1300W 5.1A 1.85GPM (7.0LPM)
Request a Quote Datasheet
Description
Active, Recirculating Chiller 200 ~ 230VAC 1300W 5.1A 1.85GPM (7.0LPM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cooling, Heating - 345-1598-ND - DigiKey
Thief River Falls, MN, United States
Liquid Cooling, Heating
345-1598-ND
Liquid Cooling, Heating 345-1598-ND
Active, Recirculating Chiller 200 ~ 230VAC 1300W 5.1A 1.85GPM (7.0LPM)

Active, Recirculating Chiller 200 ~ 230VAC 1300W 5.1A 1.85GPM (7.0LPM)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Chillers (industrial)
Product Number 345-1598-ND
Product Name Liquid Cooling, Heating
Application Industrial
Reservoir 1.3 gallons (5 liters)
Control Panel Features TempGauge
Dimensions "20.52"" L x 14.84"" W x 25.59"" H (521.0mm x 377.0mm x 650.0mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details
FLOW-THROUGH STYLE CHILLERS - AVI-3000-M - Dimplex Thermal Solutions
Specs
Application Industrial
Power Source 460/60/3; Other; 460/3/60
Cooling Capacity 10.6 kW (14.14 BHP)
View Details