Wakefield Thermal, Inc. Liquid Cooling, Heating 345-1172-ND

Description
Passive, Cold Plate 0.038°C/W @ 1.0 GPM
Request a Quote Datasheet
Description
Passive, Cold Plate 0.038°C/W @ 1.0 GPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cooling, Heating - 345-1172-ND - DigiKey
Thief River Falls, MN, United States
Liquid Cooling, Heating
345-1172-ND
Liquid Cooling, Heating 345-1172-ND
Passive, Cold Plate 0.038°C/W @ 1.0 GPM

Passive, Cold Plate 0.038°C/W @ 1.0 GPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Chillers (industrial)
Product Number 345-1172-ND
Product Name Liquid Cooling, Heating
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details