Wakefield Thermal, Inc. Heat Sinks 291-H36AB

Description
Heat Sink TO-220 Aluminum 2.0W @ 68°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 68°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1025-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1025-ND
Heat Sinks 345-1025-ND
Heat Sink TO-220 Aluminum 2.0W @ 68°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 68°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F156 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F156
Heat Sink; Thermal Resistance Wakefield Thermal 58F156
Heat Sink; Thermal Resistance:34°C/W; Packages Cooled:TO-220; External Width - Metric:9.1mm; External Height - Metric:21.89mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Heat Sink; Thermal Resistance:34°C/W; Packages Cooled:TO-220; External Width - Metric:9.1mm; External Height - Metric:21.89mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1025-ND 58F156
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 34 °C / W 34 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details