Wakefield Thermal, Inc. Heat Sinks 290-2AB

Description
Heat Sink TO-218, TO-202, TO-220 (Dual) Aluminum 2.0W @ 44°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-202, TO-220 (Dual) Aluminum 2.0W @ 44°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1021-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1021-ND
Heat Sinks 345-1021-ND
Heat Sink TO-218, TO-202, TO-220 (Dual) Aluminum 2.0W @ 44°C Board Level

Heat Sink TO-218, TO-202, TO-220 (Dual) Aluminum 2.0W @ 44°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1361 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1361
Heat Sink; Thermal Resistance Wakefield Thermal 58F1361
HEAT SINK; Thermal Resistance:22°C/W; Packages Cooled:TO-202, TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:22°C/W; Packages Cooled:TO-202, TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1021-ND 58F1361
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 22 °C / W 22 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details