Wakefield Thermal, Inc. Heat Sinks 288-1ABE

Description
Heat Sink TO-220 Aluminum 4.0W @ 85°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 85°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 288-1ABE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
288-1ABE-ND
Heat Sinks 288-1ABE-ND
Heat Sink TO-220 Aluminum 4.0W @ 85°C Board Level, Vertical

Heat Sink TO-220 Aluminum 4.0W @ 85°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - 288-1ABE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
288-1ABE
Board Level Heat Sink 288-1ABE
Mounting tabs are pre-tinned to ensure excellent wave-solder bond and good electrical connections for vertical mounting of TO-220 and TO-202 semiconductor packages. These heat sinks are designed for use where minimum PC board space is available. The 288-1AB is a stamped aluminum heat sink, black anodized, designed for applications requiring good heat dissipation from a heat sink occupying minimum space, available at minimum cost.

Mounting tabs are pre-tinned to ensure excellent wave-solder bond and good electrical connections for vertical mounting of TO-220 and TO-202 semiconductor packages. These heat sinks are designed for use where minimum PC board space is available. The 288-1AB is a stamped aluminum heat sink, black anodized, designed for applications requiring good heat dissipation from a heat sink occupying minimum space, available at minimum cost.

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0656 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0656
Heat Sink; Thermal Resistance Wakefield Thermal 42M0656
HEAT SINK; Thermal Resistance:21.25°C/W ; Packages Cooled:TO-202, TO-220; External Width - Metric:22.2mm; External Height - Metric:31.8mm; External Length - Metric:22mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21.25°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:22.2mm; External Height - Metric:31.8mm; External Length - Metric:22mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 288-1ABE-ND 288-1ABE 42M0656
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes; Socket PCB
Thermal Resistance 21.2 °C / W 12 °C / W 21.25 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details