Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level
HEAT SINK; Thermal Resistance:50°C/W; Packages Cooled:TO-220; External Width - Metric:13.2mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1087-ND | 81F048 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Mounting | Holes | |
| Thermal Resistance | 25 °C / W | 50 °C / W |
| Material | Aluminum | Aluminum; Aluminium |