Wakefield Thermal, Inc. Board Level Heat Sink 273-AB

Description
Low-Cost, Low-Height Wave-solderable Heat Sinks
Request a Quote Datasheet
Description
Low-Cost, Low-Height Wave-solderable Heat Sinks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 273-AB - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
273-AB
Board Level Heat Sink 273-AB
Low-Cost, Low-Height Wave-solderable Heat Sinks

Low-Cost, Low-Height Wave-solderable Heat Sinks

Supplier's Site Datasheet
Heat Sinks - 345-1022-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1022-ND
Heat Sinks 345-1022-ND
Heat Sink TO-220, TO-218 Aluminum 2.0W @ 49°C Board Level

Heat Sink TO-220, TO-218 Aluminum 2.0W @ 49°C Board Level

Buy Now Datasheet
Heat Sink, To-218, To-220; Thermal Resistance Wakefield Thermal - 81F046 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, To-218, To-220; Thermal Resistance Wakefield Thermal
81F046
Heat Sink, To-218, To-220; Thermal Resistance Wakefield Thermal 81F046
HEAT SINK, TO-218, TO-220; Thermal Resistance:24.5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:19.1mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Colour:Black RoHS Compliant: Yes

HEAT SINK, TO-218, TO-220; Thermal Resistance:24.5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:19.1mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 273-AB 345-1022-ND 81F046
Product Name Board Level Heat Sink Heat Sinks Heat Sink, To-218, To-220; Thermal Resistance Wakefield Thermal
H 9.52 mm (0.3750 inch) 9.53 mm (0.3752 inch)
Mounting PCB Holes
Thermal Resistance 7.2 °C / W 24.5 °C / W 24.5 °C / W
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 8670931 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details