Wakefield Thermal, Inc. Heat Sinks 272-AB

Description
Heat Sink TO-220, TO-202 Aluminum 4.0W @ 42°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-202 Aluminum 4.0W @ 42°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1043-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1043-ND
Heat Sinks 345-1043-ND
Heat Sink TO-220, TO-202 Aluminum 4.0W @ 42°C Board Level

Heat Sink TO-220, TO-202 Aluminum 4.0W @ 42°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 81F044 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
81F044
Heat Sink; Thermal Resistance Wakefield Thermal 81F044
HEAT SINK; Thermal Resistance:10.5°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:36.8mm; External Height - Metric:9.4mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.5°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:36.8mm; External Height - Metric:9.4mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1043-ND 81F044
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 10.5 °C / W 10.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details