Wakefield Thermal, Inc. Heat Sinks 271-AB

Description
Heat Sink TO-220 Aluminum 4.0W @ 62°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 62°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1042-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1042-ND
Heat Sinks 345-1042-ND
Heat Sink TO-220 Aluminum 4.0W @ 62°C Board Level

Heat Sink TO-220 Aluminum 4.0W @ 62°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 81F043 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
81F043
Heat Sink; Thermal Resistance Wakefield Thermal 81F043
HEAT SINK; Thermal Resistance:15.5°C/W; Packages Cooled:TO-220; External Width - Metric:17.8mm; External Height - Metric:12.7mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15.5°C/W; Packages Cooled:TO-220; External Width - Metric:17.8mm; External Height - Metric:12.7mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1042-ND 81F043
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 15.5 °C / W 15.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers