Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 262-75ABE01

Description
HEAT SINK; Thermal Resistance:40°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:19.1mm; External Length - Metric:13.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:19.1mmRoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:40°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:19.1mm; External Length - Metric:13.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:19.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 78R1845 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
78R1845
Heat Sink; Thermal Resistance Wakefield Thermal 78R1845
HEAT SINK; Thermal Resistance:40°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:19.1mm; External Length - Metric:13.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:19.1mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:40°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:19.1mm; External Length - Metric:13.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:19.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 78R1845
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 14 mm (0.5315 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1846731 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 22 mm (0.8661 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details