Wakefield Thermal, Inc. Heat Sinks 262-75ABE-05

Description
Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1085-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1085-ND
Heat Sinks 345-1085-ND
Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level

Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 78R1844 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
78R1844
Heat Sink; Thermal Resistance Wakefield Thermal 78R1844
HEAT SINK; Thermal Resistance:40°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:13.41mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:13.4mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:40°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:13.41mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:13.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1085-ND 78R1844
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 26.7 °C / W 40 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers