HEAT SINK; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:22.2mm; External Height - Metric:32.59mm; External Length - Metric:6.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 03P0724 |
| Product Name | Heat Sink; Thermal Resistance Wakefield Thermal |
| L | 6 mm (0.2520 inch) |